Belden Inc. Coaxial Cable, Rg6, 18Awg, 75Ohm, Black, 1000Ft; Coaxial Cable Type Belden 123092A 0101000

Description
COAXIAL CABLE, RG6, 18AWG, 75OHM, BLACK, 1000FT; Coaxial Cable Type:RG6; Wire Gauge:18AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PE RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, RG6, 18AWG, 75OHM, BLACK, 1000FT; Coaxial Cable Type:RG6; Wire Gauge:18AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PE RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Rg6, 18Awg, 75Ohm, Black, 1000Ft; Coaxial Cable Type Belden - 30H1159 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg6, 18Awg, 75Ohm, Black, 1000Ft; Coaxial Cable Type Belden
30H1159
Coaxial Cable, Rg6, 18Awg, 75Ohm, Black, 1000Ft; Coaxial Cable Type Belden 30H1159
COAXIAL CABLE, RG6, 18AWG, 75OHM, BLACK, 1000FT; Coaxial Cable Type:RG6; Wire Gauge:18AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PE RoHS Compliant: Yes

COAXIAL CABLE, RG6, 18AWG, 75OHM, BLACK, 1000FT; Coaxial Cable Type:RG6; Wire Gauge:18AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PE RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 30H1159
Product Name Coaxial Cable, Rg6, 18Awg, 75Ohm, Black, 1000Ft; Coaxial Cable Type Belden
Cable Type Coaxial; RG6/11
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NZ500 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
RF Custom Cable Assembly - 100597DG00028 - Richardson RFPD
Amphenol Communications Solutions
Specs
Application RF
View Details