Belden Inc. UTP Cable, 4 Unbonded-pairs, 24 AWG Solid, NEC/(UL):CMR, Gray, Unreel Box 1229A1 008U1000

Description
UTP Cable, 4 Unbonded-pairs, 24 AWG Solid, NEC/(UL):CMR, Gray, Unreel Box
Datasheet
Description
UTP Cable, 4 Unbonded-pairs, 24 AWG Solid, NEC/(UL):CMR, Gray, Unreel Box
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UTP Cable, 4 Unbonded-pairs, 24 AWG Solid, NEC/(UL):CMR, Gray, Unreel Box - 70038268 - Allied Electronics, Inc.
Fort Worth, TX, USA
UTP Cable, 4 Unbonded-pairs, 24 AWG Solid, NEC/(UL):CMR, Gray, Unreel Box
70038268
UTP Cable, 4 Unbonded-pairs, 24 AWG Solid, NEC/(UL):CMR, Gray, Unreel Box 70038268
UTP Cable, 4 Unbonded-pairs, 24 AWG Solid, NEC/(UL):CMR, Gray, Unreel Box

UTP Cable, 4 Unbonded-pairs, 24 AWG Solid, NEC/(UL):CMR, Gray, Unreel Box

Supplier's Site
Unshielded Multipair Cable 4Pr 1000Ft 300V Gray; Cable Shielding Belden - 16F6112 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multipair Cable 4Pr 1000Ft 300V Gray; Cable Shielding Belden
16F6112
Unshielded Multipair Cable 4Pr 1000Ft 300V Gray; Cable Shielding Belden 16F6112
UNSHIELDED MULTIPAIR CABLE 4PR 1000FT 300V GRAY; Cable Shielding:Unshielded ; LAN Category:Cat3; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair; Product Range:- RoHS Compliant: Yes

UNSHIELDED MULTIPAIR CABLE 4PR 1000FT 300V GRAY; Cable Shielding:Unshielded; LAN Category:Cat3; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Network Cables Cable Assemblies
Product Number 70038268 16F6112
Product Name UTP Cable, 4 Unbonded-pairs, 24 AWG Solid, NEC/(UL):CMR, Gray, Unreel Box Unshielded Multipair Cable 4Pr 1000Ft 300V Gray; Cable Shielding Belden
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
Precision Test Cable, Economy, 50.0 GHz, 24.0″ - E50-2FT-VMVM+ - Mini-Circuits
Specs
Rated Temperature -40 to 70 C (-40 to 158 F)
View Details
Ethernet Cable - 1745296 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding S/ftp
View Details