The Belden 1229506 is a 300% Ground Flexible VFD cable designed for use with Variable Frequency Drives and AC motor systems. It features three conductors and one ground, all made of 4 AWG tinned copper with a stranding of 7x19x25. The insulation consists of cross-linked polyethylene (XLPE) for the conductors and polyvinyl chloride (PVC) for the ground, providing durability and resistance to various environmental factors. This cable is equipped with an overall Beldfoil® shield and an 85% tinned copper braid, along with four 10 AWG tinned copper drains, ensuring effective electromagnetic interference protection. The inner jacket is made of PVC, while the outer jacket is a black PVC that is oil-resistant and suitable for both dry and wet conditions, rated for 600V. The cable is also compliant with various environmental standards, making it suitable for indoor and outdoor applications, including burial and exposure to sunlight. With a maximum operating temperature of 90°C and a minimum bend radius of 13.9 inches, the cable can handle significant mechanical stress, with a maximum pull tension of 2156 lbs. This product is ideal for applications requiring robust performance in challenging environments.
Belden 300% Ground Flexible VFD, 3 Conductor 4AWG (7x19x25) Tinned Copper, XLPE Insulation M4 Color Code+PVC Insulated Ground, Overall Beldfoil®+Tinned Copper Braid(85%) Shield w/4-10AWG Tinned Copper Drains, PVC Inner Jacket, Aluminum Interlock Armor, Black PVC Outer Jacket, 600V MC 90C Dry/Wet SUN RES DIR BUR CT USE Oil Resistant
| Belden Inc. | |
|---|---|
| Product Category | Multiconductor Cables |
| Product Number | 1229506 |
| Product Name | VFD 300% Gnd, 3C+G #4 Str TC, XLPE Ins+PVC Gnd, OS+TC Brd w/4-#10 TC Drains, PVC Jkt, AIA Armor, Blk PVC Jkt, 600V MC 90C Dry/Wet |
| Cable Jacket | Polyvinyl Chloride; PVC |
| Cable Insulation | Polyethylene; XLPE - Cross-Linked Polyethylene (Thermoset) |
| Cable Conductor | Copper; Tinned Copper - Stranded |
| Cable Shielding | Braid; Foil; Foil + Braid(s) |
| Standards / Certifications | RoHS; UL Recognized Component Mark (US and Canadian); China RoHS II (GB/T 26572-2011) |