Belden Inc. Shielded Multipair Cable 20Pr 1000Ft 300V Black; Cable Shielding Belden 1225B B591000

Description
SHIELDED MULTIPAIR CABLE 20PR 1000FT 300V BLACK; Cable Shielding:Shielded; No. of Pairs:20 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SHIELDED MULTIPAIR CABLE 20PR 1000FT 300V BLACK; Cable Shielding:Shielded; No. of Pairs:20 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Multipair Cable 20Pr 1000Ft 300V Black; Cable Shielding Belden - 04F6346 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 20Pr 1000Ft 300V Black; Cable Shielding Belden
04F6346
Shielded Multipair Cable 20Pr 1000Ft 300V Black; Cable Shielding Belden 04F6346
SHIELDED MULTIPAIR CABLE 20PR 1000FT 300V BLACK; Cable Shielding:Shielded; No. of Pairs:20 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 20PR 1000FT 300V BLACK; Cable Shielding:Shielded; No. of Pairs:20 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 04F6346
Product Name Shielded Multipair Cable 20Pr 1000Ft 300V Black; Cable Shielding Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Renault 12Pin OBD2 Diagnostic cable - QLC16091 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-P005002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details