Belden Inc. Wire, Hook-Up; 22 AWG; 19/34 strand; Blk PTFE ins; 600 Volts; MIL spec; 100 ft 12219 BK005

Description
22 AWG, 19⁄34 Stranding, Silver-Plated Copper, Military Specification Hookup Wire Suitable for high-frequency use at elevated temperatures in high-reliability programs where electrical and thermal stability are important Silver-plated copper with 40 micron. minimum coating thickness per ASTM B-298.
Description
22 AWG, 19⁄34 Stranding, Silver-Plated Copper, Military Specification Hookup Wire Suitable for high-frequency use at elevated temperatures in high-reliability programs where electrical and thermal stability are important Silver-plated copper with 40 micron. minimum coating thickness per ASTM B-298.

Suppliers

Company
Product
Description
Supplier Links
Wire, Hook-Up; 22 AWG; 19/34 strand; Blk PTFE ins; 600 Volts; MIL spec; 100 ft - 70021890 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; 22 AWG; 19/34 strand; Blk PTFE ins; 600 Volts; MIL spec; 100 ft
70021890
Wire, Hook-Up; 22 AWG; 19/34 strand; Blk PTFE ins; 600 Volts; MIL spec; 100 ft 70021890
22 AWG, 19⁄34 Stranding, Silver-Plated Copper, Military Specification Hookup Wire Suitable for high-frequency use at elevated temperatures in high-reliability programs where electrical and thermal stability are important Silver-plated copper with 40 micron. minimum coating thickness per ASTM B-298.

22 AWG, 19⁄34 Stranding, Silver-Plated Copper, Military Specification Hookup Wire

  • Suitable for high-frequency use at elevated temperatures in high-reliability programs where electrical and thermal stability are important
    Silver-plated copper with 40 micron. minimum coating thickness per ASTM B-298.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Hookup Wires
Product Number 70021890
Product Name Wire, Hook-Up; 22 AWG; 19/34 strand; Blk PTFE ins; 600 Volts; MIL spec; 100 ft
Approvals MIL-W-16878/4 and OSHA Approved
Rated Voltage 600 volts
Rated Temperature -55 to ? C (-67 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Appliance Wiring Material - 1470 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Approvals UL 1007 & CSA TR-64
Rated Voltage 300 volts
Nominal Diameter 0.0580 to 0.0910 inch (1.47 to 2.31 mm)
View Details
Primary Wire - 1296403001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 1.5 mm² (0.0023 in²)
View Details
14 AWG, PVC Insulated, Wire Spool - 9510 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.1450 inch (3.68 mm)
Rated Temperature 105 C (221 F)
View Details
Miniature Electrode Wire - AS 826-26 - Cooner Wire Company
Specs
Nominal Diameter 0.0159 inch (0.4039 mm)
Wire Conductor Pure Silver
North American 26 AWG
View Details