Belden Inc. Multiple Conductor Cables 121872A J221000

Description
8 (4 Pair Twisted) Conductor Multi-Pair, Cat6 Cable Blue 23 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
8 (4 Pair Twisted) Conductor Multi-Pair, Cat6 Cable Blue 23 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2726-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2726-1000-ND
Multiple Conductor Cables BEL2726-1000-ND
8 (4 Pair Twisted) Conductor Multi-Pair, Cat6 Cable Blue 23 AWG 1000.0' (304.8m)

8 (4 Pair Twisted) Conductor Multi-Pair, Cat6 Cable Blue 23 AWG 1000.0' (304.8m)

Buy Now Datasheet
1872A Alum Armor Pvc Belden - 41M1487 - Newark, An Avnet Company
Chicago, IL, United States
1872A Alum Armor Pvc Belden
41M1487
1872A Alum Armor Pvc Belden 41M1487
1872A ALUM ARMOR PVC

1872A ALUM ARMOR PVC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Network Cables Cable Assemblies
Product Number BEL2726-1000-ND 41M1487
Product Name Multiple Conductor Cables 1872A Alum Armor Pvc Belden
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-7N-XM-24 - Maury Microwave
Specs
Application RF
Connector Type 7mm
View Details