Belden Inc. Multiple Conductor Cables 1217B B591000

Description
Conductor Cable
Request a Quote Datasheet
Description
Conductor Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL30372-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL30372-1000-ND
Multiple Conductor Cables BEL30372-1000-ND
Conductor Cable

Conductor Cable

Buy Now Datasheet
Shielded Multipair Cable 4Pr 1000Ft 300V Black; Cable Shielding Belden - 06M3860 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 4Pr 1000Ft 300V Black; Cable Shielding Belden
06M3860
Shielded Multipair Cable 4Pr 1000Ft 300V Black; Cable Shielding Belden 06M3860
SHIELDED MULTIPAIR CABLE 4PR 1000FT 300V BLACK; Cable Shielding:Shielded; No. of Pairs:4 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 4PR 1000FT 300V BLACK; Cable Shielding:Shielded; No. of Pairs:4 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL30372-1000-ND 06M3860
Product Name Multiple Conductor Cables Shielded Multipair Cable 4Pr 1000Ft 300V Black; Cable Shielding Belden
Product Category Cable
Cable Shielding Foil
Cable Insulation Polyethylene
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Bx8SML-Be8725(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2300/401-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers