The Belden 1213F is a Category 5E+ cable designed for premise horizontal applications, featuring four pairs of 24 AWG solid bare copper conductors. It is foil-shielded (F/UTP) and has a plenum-rated CMP construction with a Flamarrest® PVC-LS jacket, making it suitable for use in indoor environments where fire safety is a concern. This cable supports various Ethernet standards, including 1000BASE-T, 100BASE-TX, and 10BASE-T, as well as Power over Ethernet (PoE) applications. It operates effectively in noisy environments, ensuring reliable data transmission. The cable has a maximum frequency of 350 MHz and is compliant with multiple industry standards, including ANSI/TIA-568.2-D and ISO/IEC 11801-1. The electrical characteristics include a maximum insertion loss of 2.0 dB/100m at 1 MHz and a nominal velocity of propagation of 70%. It is rated for a maximum voltage of 300 V and can operate within a temperature range of -20°C to +75°C. The cable's construction allows for a minimum bend radius of 2.25 inches when stationary and 2.75 inches during installation. Overall, the Belden 1213F cable is a robust choice for engineers seeking a reliable and compliant solution for high-speed data transmission in plenum spaces.
Category 5E+ Premise Horizontal Cable (350MHz), 4 Pair, 24 AWG Solid Bare Copper Conductors, F/UTP - Foil Shielded, Plenum-CMP, Flamarrest® PVC-LS Jacket
| Belden Inc. | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 1213F |
| Product Name | Category 5E+ Cable, 4 Pair, F/UTP, CMP |
| Application | LAN / Ethernet; Networking |