Belden Inc. Multiple Conductor Cables 1213A 010500

Description
8 Conductor Multi-Conductor Cable Black 26 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet
Description
8 Conductor Multi-Conductor Cable Black 26 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5290-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5290-500-ND
Multiple Conductor Cables BEL5290-500-ND
8 Conductor Multi-Conductor Cable Black 26 AWG Foil 500.0' (152.4m)

8 Conductor Multi-Conductor Cable Black 26 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
Multiconductor Shielded Cable, 8 Conductor, 26Awg, 500Ft; Cable Shielding Belden - 15B1746 - Newark, An Avnet Company
Chicago, IL, United States
Multiconductor Shielded Cable, 8 Conductor, 26Awg, 500Ft; Cable Shielding Belden
15B1746
Multiconductor Shielded Cable, 8 Conductor, 26Awg, 500Ft; Cable Shielding Belden 15B1746
MULTICONDUCTOR SHIELDED CABLE, 8 CONDUCTOR, 26AWG, 500FT; Cable Shielding:Shielded; No. of Conductors:8Conducto r; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152m; Jacket Color:Black RoHS Compliant: Yes

MULTICONDUCTOR SHIELDED CABLE, 8 CONDUCTOR, 26AWG, 500FT; Cable Shielding:Shielded; No. of Conductors:8Conductor; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL5290-500-ND 15B1746
Product Name Multiple Conductor Cables Multiconductor Shielded Cable, 8 Conductor, 26Awg, 500Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-2300-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Strainsert Cable - Be83554 - Strainsert
Specs
Cable Shielding Foil Braid; Foil w/ Overall Braided
Rated Temperature -65 to 204 C (-85 to 400 F)
View Details
System cable - 706-2300/401-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers