Belden Inc. Multiple Conductor Cables 1213A 0101000

Description
8 Conductor Multi-Conductor Cable Black 26 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
8 Conductor Multi-Conductor Cable Black 26 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5289-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5289-1000-ND
Multiple Conductor Cables BEL5289-1000-ND
8 Conductor Multi-Conductor Cable Black 26 AWG Foil 1000.0' (304.8m)

8 Conductor Multi-Conductor Cable Black 26 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Multiconductor Shielded Cable,8 Conductor, 26Awg, 1000Ft; Cable Shielding Belden - 15B1745 - Newark, An Avnet Company
Chicago, IL, United States
Multiconductor Shielded Cable,8 Conductor, 26Awg, 1000Ft; Cable Shielding Belden
15B1745
Multiconductor Shielded Cable,8 Conductor, 26Awg, 1000Ft; Cable Shielding Belden 15B1745
MULTICONDUCTOR SHIELDED CABLE,8 CONDUCTOR, 26AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:8Conducto r; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Black RoHS Compliant: Yes

MULTICONDUCTOR SHIELDED CABLE,8 CONDUCTOR, 26AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:8Conductor; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL5289-1000-ND 15B1745
Product Name Multiple Conductor Cables Multiconductor Shielded Cable,8 Conductor, 26Awg, 1000Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type HDMI
View Details
ZK2000-7400-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx8SML-Be8725(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2300/401-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers