Lumberg Automation - A Belden Brand Sensor Cable Assemblies 12133

Description
VAD 1A-1-3-212/2 M
Request a Quote Datasheet
Description
VAD 1A-1-3-212/2 M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cable Assemblies - 12133LA-ND - DigiKey
Thief River Falls, MN, United States
Sensor Cable Assemblies
12133LA-ND
Sensor Cable Assemblies 12133LA-ND
VAD 1A-1-3-212/2 M

VAD 1A-1-3-212/2 M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 12133LA-ND
Product Name Sensor Cable Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details