Belden Inc. Multiple Conductor Cables 1212F 0081000

Description
Conductor Cable
Request a Quote Datasheet
Description
Conductor Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL30699-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL30699-1000-ND
Multiple Conductor Cables BEL30699-1000-ND
Conductor Cable

Conductor Cable

Buy Now Datasheet
Shielded Cable Multipair, Cat5E, 24Awg, 4Pair, 1000Ft, 300V, Gray; Cable Shielding Belden - 07W3377 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable Multipair, Cat5E, 24Awg, 4Pair, 1000Ft, 300V, Gray; Cable Shielding Belden
07W3377
Shielded Cable Multipair, Cat5E, 24Awg, 4Pair, 1000Ft, 300V, Gray; Cable Shielding Belden 07W3377
SHIELDED CABLE MULTIPAIR, CAT5E, 24AWG, 4PAIR, 1000FT, 300V, GRAY; Cable Shielding:Shielded; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair RoHS Compliant: Yes

SHIELDED CABLE MULTIPAIR, CAT5E, 24AWG, 4PAIR, 1000FT, 300V, GRAY; Cable Shielding:Shielded; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Network Cables Cable Assemblies
Product Number BEL30699-1000-ND 07W3377
Product Name Multiple Conductor Cables Shielded Cable Multipair, Cat5E, 24Awg, 4Pair, 1000Ft, 300V, Gray; Cable Shielding Belden
Product Category Cable
Cable Length 1000 ft (3048 dm)
Number of Conductors 8 #
Unlock Full Specs
to access all available technical data

Similar Products

Strainsert Cable - BeN4 - Strainsert
Specs
Cable Shielding Braid; Braided
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
System cable - 706-2300/500-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers