Belden Inc. Multiple Conductor Cables 1212F 004A1000

Description
Conductor Cable
Request a Quote Datasheet
Description
Conductor Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL30704-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL30704-1000-ND
Multiple Conductor Cables BEL30704-1000-ND
Conductor Cable

Conductor Cable

Buy Now Datasheet
Shielded Cable Multipair, 4Pair, 24Awg, 1000Ft, 300V; Cable Shielding Belden - 69W6979 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable Multipair, 4Pair, 24Awg, 1000Ft, 300V; Cable Shielding Belden
69W6979
Shielded Cable Multipair, 4Pair, 24Awg, 1000Ft, 300V; Cable Shielding Belden 69W6979
SHIELDED CABLE MULTIPAIR, 4PAIR, 24AWG, 1000FT, 300V; Cable Shielding:Shielded; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair RoHS Compliant: Yes

SHIELDED CABLE MULTIPAIR, 4PAIR, 24AWG, 1000FT, 300V; Cable Shielding:Shielded; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Network Cables Cable Assemblies
Product Number BEL30704-1000-ND 69W6979
Product Name Multiple Conductor Cables Shielded Cable Multipair, 4Pair, 24Awg, 1000Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Length 1000 ft (3048 dm)
Number of Conductors 8 #
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 5, Zinc Barrel to Stainless Ball - AC-CAH0-5-2000-014 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SF-SMAN-MM-36-LP - Maury Microwave
Specs
Application RF
Connector Type SMA
View Details