Belden Inc. Multiple Conductor Cables 1212 0062500

Description
Conductor Cable
Request a Quote Datasheet
Description
Conductor Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL30736-2500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL30736-2500-ND
Multiple Conductor Cables BEL30736-2500-ND
Conductor Cable

Conductor Cable

Buy Now Datasheet
Unshielded Multipair Cable 4Pr 2500Ft 300V Blue; Cable Shielding Belden - 05R6103 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multipair Cable 4Pr 2500Ft 300V Blue; Cable Shielding Belden
05R6103
Unshielded Multipair Cable 4Pr 2500Ft 300V Blue; Cable Shielding Belden 05R6103
UNSHIELDED MULTIPAIR CABLE 4PR 2500FT 300V BLUE; Cable Shielding:Unshielded ; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):2500ft; Reel Length (Metric):762m; No. of Pairs:4 Pair; Jacket Color:BlueRoHS Compliant: Yes

UNSHIELDED MULTIPAIR CABLE 4PR 2500FT 300V BLUE; Cable Shielding:Unshielded; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):2500ft; Reel Length (Metric):762m; No. of Pairs:4 Pair; Jacket Color:BlueRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Network Cables Cable Assemblies
Product Number BEL30736-2500-ND 05R6103
Product Name Multiple Conductor Cables Unshielded Multipair Cable 4Pr 2500Ft 300V Blue; Cable Shielding Belden
Product Category Cable
Cable Length 2500 ft (7620 dm)
Number of Conductors 8 #
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Bx8SML-Be8725(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3140/400-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers