Lumberg Automation - A Belden Brand Sensor Cable Assemblies 11987

Description
RST 5-3-VBD 1A-1-2-226/1 M
Request a Quote Datasheet
Description
RST 5-3-VBD 1A-1-2-226/1 M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cable Assemblies - 11987LA-ND - DigiKey
Thief River Falls, MN, United States
Sensor Cable Assemblies
11987LA-ND
Sensor Cable Assemblies 11987LA-ND
RST 5-3-VBD 1A-1-2-226/1 M

RST 5-3-VBD 1A-1-2-226/1 M

Buy Now Datasheet
Rst 5-3-Vbd 1A-1-2-226/1 M Lumberg Automation - 16AJ3930 - Newark, An Avnet Company
Chicago, IL, United States
Rst 5-3-Vbd 1A-1-2-226/1 M Lumberg Automation
16AJ3930
Rst 5-3-Vbd 1A-1-2-226/1 M Lumberg Automation 16AJ3930
RST 5-3-VBD 1A-1-2-226/1 M

RST 5-3-VBD 1A-1-2-226/1 M

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 11987LA-ND 16AJ3930
Product Name Sensor Cable Assemblies Rst 5-3-Vbd 1A-1-2-226/1 M Lumberg Automation
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details