Belden Inc. Multiple Conductor Cables 1192A G7X500

Description
Conductor Cable
Request a Quote Datasheet
Description
Conductor Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL11231-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL11231-ND
Multiple Conductor Cables BEL11231-ND
Conductor Cable

Conductor Cable

Buy Now Datasheet
Shielded Multiconductor Cable 4 Conductor 24Awg 500Ft; Cable Shielding Belden - 15B1736 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable 4 Conductor 24Awg 500Ft; Cable Shielding Belden
15B1736
Shielded Multiconductor Cable 4 Conductor 24Awg 500Ft; Cable Shielding Belden 15B1736
SHIELDED MULTICONDUCTOR CABLE 4 CONDUCTOR 24AWG 500FT; Cable Shielding:Shielded; No. of Conductors:8Conducto r; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152m; Jacket Color:Blue RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE 4 CONDUCTOR 24AWG 500FT; Cable Shielding:Shielded; No. of Conductors:8Conductor; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152m; Jacket Color:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL11231-ND 15B1736
Product Name Multiple Conductor Cables Shielded Multiconductor Cable 4 Conductor 24Awg 500Ft; Cable Shielding Belden
Product Category Cable
Cable Shielding Braid
Cable Insulation Polyethylene
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details
Pre-wired cable - M12 - 3-pole - A-K3P-M12-S-W-3M-BK-2-2LP-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
View Details
Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Female BNC Breakout to XL2 and X100W Mini-Hooks - 1001XL2 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details