Belden Inc. Multiple Conductor Cables 1192A G7X1000

Description
Conductor Cable
Request a Quote Datasheet
Description
Conductor Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL11230-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL11230-ND
Multiple Conductor Cables BEL11230-ND
Conductor Cable

Conductor Cable

Buy Now Datasheet
Shielded Multiconductor Cable 4 Conductor 24Awg 1000Ft; Cable Shielding Belden - 99F9363 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable 4 Conductor 24Awg 1000Ft; Cable Shielding Belden
99F9363
Shielded Multiconductor Cable 4 Conductor 24Awg 1000Ft; Cable Shielding Belden 99F9363
SHIELDED MULTICONDUCTOR CABLE 4 CONDUCTOR 24AWG 1000FT; Cable Shielding:Shielded; No. of Conductors:8Conducto r; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Blue RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE 4 CONDUCTOR 24AWG 1000FT; Cable Shielding:Shielded; No. of Conductors:8Conductor; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL11230-ND 99F9363
Product Name Multiple Conductor Cables Shielded Multiconductor Cable 4 Conductor 24Awg 1000Ft; Cable Shielding Belden
Product Category Cable
Cable Shielding Braid
Cable Insulation Polyethylene
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Wire Harnesses - EA-W02-203-01 - bisco industries
Specs
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-24-MF-24-LP - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details