Belden Inc. Multiple Conductor Cables 1192A G7W1000

Description
Conductor Cable
Request a Quote Datasheet
Description
Conductor Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL11232-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL11232-ND
Multiple Conductor Cables BEL11232-ND
Conductor Cable

Conductor Cable

Buy Now Datasheet
Shielded Multiconductor Cable 4 Conductor 24Awg 1000Ft; Cable Shielding Belden - 15B1731 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable 4 Conductor 24Awg 1000Ft; Cable Shielding Belden
15B1731
Shielded Multiconductor Cable 4 Conductor 24Awg 1000Ft; Cable Shielding Belden 15B1731
SHIELDED MULTICONDUCTOR CABLE 4 CONDUCTOR 24AWG 1000FT; Cable Shielding:Shielded; No. of Conductors:8Conducto r; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Green RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE 4 CONDUCTOR 24AWG 1000FT; Cable Shielding:Shielded; No. of Conductors:8Conductor; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL11232-ND 15B1731
Product Name Multiple Conductor Cables Shielded Multiconductor Cable 4 Conductor 24Awg 1000Ft; Cable Shielding Belden
Product Category Cable
Cable Shielding Braid
Cable Insulation Polyethylene
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 2 Pin ARC Type Magnetic Pogo Pin Charger -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.8333 ft (2.54 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details