Belden Inc. Multiple Conductor Cables 1192A B59500

Description
Conductor Cable
Request a Quote Datasheet
Description
Conductor Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL11228-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL11228-ND
Multiple Conductor Cables BEL11228-ND
Conductor Cable

Conductor Cable

Buy Now Datasheet
UAD INSTRUMENT CABLE, 24AWG (42X40), POLYETHYLENE INSULATION, BLACK MATTE JACK - 70002623 - Allied Electronics, Inc.
Fort Worth, TX, USA
UAD INSTRUMENT CABLE, 24AWG (42X40), POLYETHYLENE INSULATION, BLACK MATTE JACK
70002623
UAD INSTRUMENT CABLE, 24AWG (42X40), POLYETHYLENE INSULATION, BLACK MATTE JACK 70002623
-30 to +75 °C Operating Temperature, Non-Paired-Microphon e and Musical Instrument Cable PVC Insulation Materials Vinyl plastic insulation is fast stripping, resists oil, solvents, and ozone. The colors are bright and remain dist

-30 to +75 °C Operating Temperature, Non-Paired-Microphone and Musical Instrument Cable
PVC Insulation Materials
Vinyl plastic insulation is fast stripping, resists oil, solvents, and ozone. The colors are bright and remain dist

Supplier's Site
Shielded Multiconductor Cable, 4 Conductor, 24Awg, 500Ft, 100V; Cable Shielding Belden - 93B6213 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 4 Conductor, 24Awg, 500Ft, 100V; Cable Shielding Belden
93B6213
Shielded Multiconductor Cable, 4 Conductor, 24Awg, 500Ft, 100V; Cable Shielding Belden 93B6213
SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 24AWG, 500FT, 100V; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 24AWG, 500FT, 100V; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Audio Cables Multiconductor Cables Cable Assemblies
Product Number BEL11228-ND 70002623 93B6213
Product Name Multiple Conductor Cables UAD INSTRUMENT CABLE, 24AWG (42X40), POLYETHYLENE INSULATION, BLACK MATTE JACK Shielded Multiconductor Cable, 4 Conductor, 24Awg, 500Ft, 100V; Cable Shielding Belden
Product Category Cable Cable
Cable Shielding Braid Braid
Cable Insulation Polyethylene Polyethylene
Cable Conductor Copper Copper
North American 24 AWG 24 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Cord, 12P M23 Rcpt-Free End, 5M Rohs Compliant Sensata/bei Sensors - 75AJ3330 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-3033/500-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers
Accessories, Gate leads - GATELEAD PB34-70 G2K2 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details