Belden Inc. Coaxial Cables (RF) 1189AP 8771000

Description
Coaxial - Plenum Cable 18 AWG RG-6 1000.0' (304.80m) 75 Ohms
Request a Quote Datasheet
Description
Coaxial - Plenum Cable 18 AWG RG-6 1000.0' (304.80m) 75 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL7047-1000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL7047-1000-ND
Coaxial Cables (RF) BEL7047-1000-ND
Coaxial - Plenum Cable 18 AWG RG-6 1000.0' (304.80m) 75 Ohms

Coaxial - Plenum Cable 18 AWG RG-6 1000.0' (304.80m) 75 Ohms

Buy Now Datasheet
Coaxial Cable Rg6/u 1000Ft, Natural; Coaxial Cable Type Belden - 19C2847 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable Rg6/u 1000Ft, Natural; Coaxial Cable Type Belden
19C2847
Coaxial Cable Rg6/u 1000Ft, Natural; Coaxial Cable Type Belden 19C2847
COAXIAL CABLE RG6/U 1000FT, NATURAL; Coaxial Cable Type:RG6; Wire Gauge:18AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Natural; Jacket Material:PVC RoHS Compliant: Yes

COAXIAL CABLE RG6/U 1000FT, NATURAL; Coaxial Cable Type:RG6; Wire Gauge:18AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Natural; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number BEL7047-1000-ND 19C2847
Product Name Coaxial Cables (RF) Coaxial Cable Rg6/u 1000Ft, Natural; Coaxial Cable Type Belden
Product Category Cable
Cable Conductor Steel, Copper Coated
Cable Shielding Foil Braid
North American 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 2479975-4 - TE Connectivity
Specs
Application RF
Product Type BNC Jack
Cable Length 3 ft (9.14 dm)
View Details
2 suppliers
H07 V-K Single Fine Wire Stranded - 86023330 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Cable - 2 Pin Magnetic Pogo Pin Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details