Belden Inc. Coaxial Cables (RF) 1189A 010U1000

Description
Coaxial Cable 18 AWG RG-6 1000.0' (304.80m) 75 Ohms
Request a Quote Datasheet
Description
Coaxial Cable 18 AWG RG-6 1000.0' (304.80m) 75 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL7043-1000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL7043-1000-ND
Coaxial Cables (RF) BEL7043-1000-ND
Coaxial Cable 18 AWG RG-6 1000.0' (304.80m) 75 Ohms

Coaxial Cable 18 AWG RG-6 1000.0' (304.80m) 75 Ohms

Buy Now Datasheet
BROADBAND CATV SERIES 6 #18 GIFHDLDPE DBL SH BLACK PVC - 70002817 - Allied Electronics, Inc.
Fort Worth, TX, USA
BROADBAND CATV SERIES 6 #18 GIFHDLDPE DBL SH BLACK PVC
70002817
BROADBAND CATV SERIES 6 #18 GIFHDLDPE DBL SH BLACK PVC 70002817
BROADBAND CATV SERIES 6 #18 GIFHDLDPE DBL SH BLACK PVC

BROADBAND CATV SERIES 6 #18 GIFHDLDPE DBL SH BLACK PVC

Supplier's Site
Coaxial Cable, Rg6/u, 1000Ft, Black; Coaxial Cable Type Belden - 15B1719 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg6/u, 1000Ft, Black; Coaxial Cable Type Belden
15B1719
Coaxial Cable, Rg6/u, 1000Ft, Black; Coaxial Cable Type Belden 15B1719
COAXIAL CABLE, RG6/U, 1000FT, BLACK; Coaxial Cable Type:RG6; Wire Gauge:18AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

COAXIAL CABLE, RG6/U, 1000FT, BLACK; Coaxial Cable Type:RG6; Wire Gauge:18AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number BEL7043-1000-ND 70002817 15B1719
Product Name Coaxial Cables (RF) BROADBAND CATV SERIES 6 #18 GIFHDLDPE DBL SH BLACK PVC Coaxial Cable, Rg6/u, 1000Ft, Black; Coaxial Cable Type Belden
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Steel, Copper Coated Copper Clad Steel
Cable Shielding Foil Braid Braid
North American 18 AWG 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details