Coaxial Cable 18 AWG 100.0' (30.48m) 75 Ohms
Coaxial Cable 18 AWG 50.0' (15.24m) 75 Ohms
Coaxial Cable 18 AWG 1000.0' (304.80m) 75 Ohms
CABLE COAXIAL 18AWG FOOT
COAXIAL CABLE, QUAD SHIELD, RG6/U, 1000FT, BLACK; Coaxial Cable Type:RG6; Wire Gauge:18AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes
| DigiKey | DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Coaxial Cables and Triaxial Cables | Coaxial Cables and Triaxial Cables | Coaxial Cables and Triaxial Cables | Cable Assemblies |
| Product Number | BEL1246-100-ND | BEL1246-50-ND | BEL1246-1000-ND | 05F1782 |
| Product Name | Coaxial Cables (RF) | Coaxial Cables (RF) | Coaxial Cables (RF) | Coaxial Cable, Quad Shield, Rg6/u, 1000Ft, Black; Coaxial Cable Type Belden |
| Product Category | Cable | Cable | Cable | |
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride | Polyvinyl Chloride | |
| Cable Conductor | Steel, Copper Coated | Steel, Copper Coated | Steel, Copper Coated | |
| Cable Shielding | Foil Braid | Foil Braid | Foil Braid | |
| North American | 18 AWG | 18 AWG | 18 AWG |