Belden Inc. Coaxial Cables (RF) 1189A 009U1000

Description
Coaxial Cable 18 AWG RG-6 1000.0' (304.80m) 75 Ohms
Request a Quote Datasheet
Description
Coaxial Cable 18 AWG RG-6 1000.0' (304.80m) 75 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL7039-1000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL7039-1000-ND
Coaxial Cables (RF) BEL7039-1000-ND
Coaxial Cable 18 AWG RG-6 1000.0' (304.80m) 75 Ohms

Coaxial Cable 18 AWG RG-6 1000.0' (304.80m) 75 Ohms

Buy Now Datasheet
Coaxial Cable, Rg6/u, 1000Ft, White; Coaxial Cable Type Belden - 15B1720 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg6/u, 1000Ft, White; Coaxial Cable Type Belden
15B1720
Coaxial Cable, Rg6/u, 1000Ft, White; Coaxial Cable Type Belden 15B1720
COAXIAL CABLE, RG6/U, 1000FT, WHITE; Coaxial Cable Type:RG6; Wire Gauge:18AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:White; Jacket Material:PVC; Product Range:- RoHS Compliant: Yes

COAXIAL CABLE, RG6/U, 1000FT, WHITE; Coaxial Cable Type:RG6; Wire Gauge:18AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:White; Jacket Material:PVC; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number BEL7039-1000-ND 15B1720
Product Name Coaxial Cables (RF) Coaxial Cable, Rg6/u, 1000Ft, White; Coaxial Cable Type Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Steel, Copper Coated
Cable Shielding Foil Braid
North American 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Rotary System Cable, Type 5, Zinc Barrel to Stainless Ball - AC-CAH0-5-2000-018 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SW-292-FM90-48 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details