Belden Inc. Multiple Conductor Cables 11872A 0101000

Description
8 (4 Pair Twisted) Conductor Multi-Pair, Cat6 Cable Black 23 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
8 (4 Pair Twisted) Conductor Multi-Pair, Cat6 Cable Black 23 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2723-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2723-1000-ND
Multiple Conductor Cables BEL2723-1000-ND
8 (4 Pair Twisted) Conductor Multi-Pair, Cat6 Cable Black 23 AWG 1000.0' (304.8m)

8 (4 Pair Twisted) Conductor Multi-Pair, Cat6 Cable Black 23 AWG 1000.0' (304.8m)

Buy Now Datasheet
Unshielded Multipair Cable 4Pr 1000Ft 300V Black; Cable Shielding Belden - 02C6586 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multipair Cable 4Pr 1000Ft 300V Black; Cable Shielding Belden
02C6586
Unshielded Multipair Cable 4Pr 1000Ft 300V Black; Cable Shielding Belden 02C6586
UNSHIELDED MULTIPAIR CABLE 4PR 1000FT 300V BLACK; Cable Shielding:Unshielded ; LAN Category:Cat6e; Wire Gauge:23AWG; Conductor Area CSA:0.246mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair RoHS Compliant: Yes

UNSHIELDED MULTIPAIR CABLE 4PR 1000FT 300V BLACK; Cable Shielding:Unshielded; LAN Category:Cat6e; Wire Gauge:23AWG; Conductor Area CSA:0.246mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair RoHS Compliant: Yes

Supplier's Site Datasheet
INDUSTRIAL ETHERNET, COPPER, BONDED PAIRS, UNSHIELDED, UPJACKETED BLK - 70004302 - Allied Electronics, Inc.
Fort Worth, TX, USA
INDUSTRIAL ETHERNET, COPPER, BONDED PAIRS, UNSHIELDED, UPJACKETED BLK
70004302
INDUSTRIAL ETHERNET, COPPER, BONDED PAIRS, UNSHIELDED, UPJACKETED BLK 70004302
23 AWG (Solid), 11872A Paired - DataTuff® Enhanced Category 6 Cable Complete Line of Twisted Pair Solutions for the Industrial Ethernet Data Tuff® Twisted Pair are Verified Category 5e Cables, Available in Shielded and Unshielded Designs with Both Bonded Pair and Unbonded Pair Constructions Heavy-Duty, Sunlight and Oil-Resistant Industrial Grade Jackets Are Standard High and Low Temperatures, Gas Resistant

23 AWG (Solid), 11872A Paired - DataTuff® Enhanced Category 6 Cable

  • Complete Line of Twisted Pair Solutions for the Industrial Ethernet
  • Data Tuff® Twisted Pair are Verified Category 5e Cables, Available in Shielded and Unshielded Designs with Both Bonded Pair and Unbonded Pair Constructions
  • Heavy-Duty, Sunlight and Oil-Resistant Industrial Grade Jackets Are Standard
  • High and Low Temperatures, Gas Resistant
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Network Cables Cable Assemblies Control and Instrumentation Cables
Product Number BEL2723-1000-ND 02C6586 70004302
Product Name Multiple Conductor Cables Unshielded Multipair Cable 4Pr 1000Ft 300V Black; Cable Shielding Belden INDUSTRIAL ETHERNET, COPPER, BONDED PAIRS, UNSHIELDED, UPJACKETED BLK
Product Category Cable
Cable Length 1000 ft (3048 dm)
Number of Conductors 8 #
Rated Temperature -25 to 75 C (-13 to 167 F) -25 to 75 C (-13 to 167 F)
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
XLR Male to X100W Hooks, Test Cable - 5020 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details