Belden Inc. Unshielded Multipair Cable 4Pr 1500Ft 300V Black; Cable Shielding Belden 11700A2 0102000

Description
UNSHIELDED MULTIPAIR CABLE 4PR 1500FT 300V BLACK; Cable Shielding:Unshielded ; LAN Category:-; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152m; No. of Pairs:4 Pair; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
UNSHIELDED MULTIPAIR CABLE 4PR 1500FT 300V BLACK; Cable Shielding:Unshielded ; LAN Category:-; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152m; No. of Pairs:4 Pair; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Multipair Cable 4Pr 1500Ft 300V Black; Cable Shielding Belden - 88H3159 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multipair Cable 4Pr 1500Ft 300V Black; Cable Shielding Belden
88H3159
Unshielded Multipair Cable 4Pr 1500Ft 300V Black; Cable Shielding Belden 88H3159
UNSHIELDED MULTIPAIR CABLE 4PR 1500FT 300V BLACK; Cable Shielding:Unshielded ; LAN Category:-; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152m; No. of Pairs:4 Pair; Jacket Color:Black RoHS Compliant: Yes

UNSHIELDED MULTIPAIR CABLE 4PR 1500FT 300V BLACK; Cable Shielding:Unshielded; LAN Category:-; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152m; No. of Pairs:4 Pair; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 88H3159
Product Name Unshielded Multipair Cable 4Pr 1500Ft 300V Black; Cable Shielding Belden
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Blue Drain OBD round cable to DB25 male - QLC16101 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details