Lumberg Automation - A Belden Brand Rsmek 3 L Lumberg Automation 11668

Description
RSMEK 3 L
Description
RSMEK 3 L

Suppliers

Company
Product
Description
Supplier Links
Rsmek 3 L Lumberg Automation - 16AJ3913 - Newark, An Avnet Company
Chicago, IL, United States
Rsmek 3 L Lumberg Automation
16AJ3913
Rsmek 3 L Lumberg Automation 16AJ3913
RSMEK 3 L

RSMEK 3 L

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 16AJ3913
Product Name Rsmek 3 L Lumberg Automation
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details