CABLE, COAXIAL, 14AWG, 75OHM, BEIGE, 500FT; Coaxial Cable Type:-; Wire Gauge:14AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Beige; Jacket Material:FEP RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 03F6803 |
| Product Name | Cable, Coaxial, 14Awg, 75Ohm, Beige, 500Ft; Coaxial Cable Type Belden |
| Cable Type | Coaxial |