Belden Inc. Broadband Coax, Series 6, 18 AWG Solid BCCS, Quad Shield, FEP Jkt, CMP 1152A

Description
Broadband Coax, Series 6, 18 AWG Solid Bare Copper Covered Steel Conductor, FEP Insulation, Foil + 60% Tinned Copper Braid + Foil + 40% Tinned Copper Braid Shield, FEP Jacket, CMP
Description
Broadband Coax, Series 6, 18 AWG Solid Bare Copper Covered Steel Conductor, FEP Insulation, Foil + 60% Tinned Copper Braid + Foil + 40% Tinned Copper Braid Shield, FEP Jacket, CMP
Datasheet
Datasheet Summary
Powered by GS/AI

The Broadband Coax, Series 6, part number 1152A, features an 18 AWG solid bare copper covered steel conductor and is designed for applications such as broadband, cable television (CATV), RF drop cable, and over-the-air (OTA) antennas. It has a quad shield construction that includes a combination of foil and tinned copper braid for enhanced signal integrity and reduced interference. The cable is insulated with FEP (Fluorinated Ethylene Propylene) and has a nominal outer diameter of 0.273 inches (6.93 mm). It offers a minimum structural return loss of 20 dB across a frequency range of 10 to 400 MHz. The nominal attenuation values vary with frequency, starting at 0.3 dB/100ft at 1 MHz and reaching 8.2 dB/100ft at 1000 MHz. This product is rated for a maximum voltage of 300 V (CMP) and operates effectively within a temperature range of -70°C to +200°C. It is suitable for indoor plenum environments as well as outdoor and underground applications when supported by messenger wire. The cable complies with various standards, including NEC/UL Article 800 and CPR Euroclass Eca, making it a reliable choice for engineers seeking a robust coaxial solution.

Datasheet Summary
Powered by GS/AI

The Broadband Coax, Series 6, part number 1152A, features an 18 AWG solid bare copper covered steel conductor and is designed for applications such as broadband, cable television (CATV), RF drop cable, and over-the-air (OTA) antennas. It has a quad shield construction that includes a combination of foil and tinned copper braid for enhanced signal integrity and reduced interference. The cable is insulated with FEP (Fluorinated Ethylene Propylene) and has a nominal outer diameter of 0.273 inches (6.93 mm). It offers a minimum structural return loss of 20 dB across a frequency range of 10 to 400 MHz. The nominal attenuation values vary with frequency, starting at 0.3 dB/100ft at 1 MHz and reaching 8.2 dB/100ft at 1000 MHz. This product is rated for a maximum voltage of 300 V (CMP) and operates effectively within a temperature range of -70°C to +200°C. It is suitable for indoor plenum environments as well as outdoor and underground applications when supported by messenger wire. The cable complies with various standards, including NEC/UL Article 800 and CPR Euroclass Eca, making it a reliable choice for engineers seeking a robust coaxial solution.

Suppliers

Company
Product
Description
Supplier Links
Broadband Coax, Series 6, 18 AWG Solid BCCS, Quad Shield, FEP Jkt, CMP - 1152A - Belden Inc.
St. Louis, MO, United States
Broadband Coax, Series 6, 18 AWG Solid BCCS, Quad Shield, FEP Jkt, CMP
1152A
Broadband Coax, Series 6, 18 AWG Solid BCCS, Quad Shield, FEP Jkt, CMP 1152A
Broadband Coax, Series 6, 18 AWG Solid Bare Copper Covered Steel Conductor, FEP Insulation, Foil + 60% Tinned Copper Braid + Foil + 40% Tinned Copper Braid Shield, FEP Jacket, CMP

Broadband Coax, Series 6, 18 AWG Solid Bare Copper Covered Steel Conductor, FEP Insulation, Foil + 60% Tinned Copper Braid + Foil + 40% Tinned Copper Braid Shield, FEP Jacket, CMP

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Network Cables
Product Number 1152A
Product Name Broadband Coax, Series 6, 18 AWG Solid BCCS, Quad Shield, FEP Jkt, CMP
Cable Type CCTV / CATV; Triaxial
Unlock Full Specs
to access all available technical data

Similar Products

D5102QX - Databus Cable Quadraxial (1 Data Pair) - D5102QX - PIC Wire & Cable
Specs
Product Category Cable
Rated Voltage 1.5 kilovolts
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details
ix Industrial IO Cable Assembly - NDHN5B2AB0A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Cable Length 6.56 ft (20 dm)
View Details
ETHERNET cable - 756-1250/1023-030 - WAGO
Specs
Product Category Cable Assembly
Product Type RJ-45 plug - RJ-45 plug
Standards / Certifications RoHS
View Details
2 suppliers
Kinetix 6000M network cable - 2090-CNSRPSS-AA05 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Product Category Cable Assembly
View Details