Lumberg Automation - A Belden Brand Circular Cable Assemblies 11422

Description
Cable Assembly
Request a Quote Datasheet
Description
Cable Assembly
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 11422LA-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
11422LA-ND
Circular Cable Assemblies 11422LA-ND
Cable Assembly

Cable Assembly

Buy Now Datasheet
Rkts 8-184/10 M Lumberg Automation - 16AJ3899 - Newark, An Avnet Company
Chicago, IL, United States
Rkts 8-184/10 M Lumberg Automation
16AJ3899
Rkts 8-184/10 M Lumberg Automation 16AJ3899
RKTS 8-184/10 M

RKTS 8-184/10 M

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - 11422 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
11422
Cable Assemblies - Circular Cable Assemblies 11422
CBL CIRC

CBL CIRC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 11422LA-ND 16AJ3899 11422
Product Name Circular Cable Assemblies Rkts 8-184/10 M Lumberg Automation Cable Assemblies - Circular Cable Assemblies
Cable Length 32.8 ft (99.97 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details