Belden Inc. 600V Tray Cable Belden 1120A-10

Description
600V TRAY CABLE
Description
600V TRAY CABLE

Suppliers

Company
Product
Description
Supplier Links
600V Tray Cable Belden - 02H6217 - Newark, An Avnet Company
Chicago, IL, United States
600V Tray Cable Belden
02H6217
600V Tray Cable Belden 02H6217
600V TRAY CABLE

600V TRAY CABLE

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02H6217
Product Name 600V Tray Cable Belden
Cable Type PLTC
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details