Lumberg Automation - A Belden Brand Circular Cable Assemblies 11174

Description
Cable Assembly
Request a Quote Datasheet
Description
Cable Assembly
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 11174LA-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
11174LA-ND
Circular Cable Assemblies 11174LA-ND
Cable Assembly

Cable Assembly

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 11174 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
11174
Cable Assemblies - Circular Cable Assemblies 11174
CBL CIRC

CBL CIRC

Supplier's Site
Rk 30-01/5 M Lumberg Automation - 16AJ3882 - Newark, An Avnet Company
Chicago, IL, United States
Rk 30-01/5 M Lumberg Automation
16AJ3882
Rk 30-01/5 M Lumberg Automation 16AJ3882
RK 30-01/5 M

RK 30-01/5 M

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 11174LA-ND 11174 16AJ3882
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies Rk 30-01/5 M Lumberg Automation
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details