Belden Inc. Type KX Thermocouple 1116A

Description
Type KX Thermocouple, 1 Pair 16AWG (Solid) Chromel+Alumel, FEP Insulation Yel, Red Color Code, Overall Beldfoil® Shield, Yellow FEP Outer Jacket, PLTC CL2P 200C SUN RES
Description
Type KX Thermocouple, 1 Pair 16AWG (Solid) Chromel+Alumel, FEP Insulation Yel, Red Color Code, Overall Beldfoil® Shield, Yellow FEP Outer Jacket, PLTC CL2P 200C SUN RES
Datasheet
Datasheet Summary
Powered by GS/AI

The Type KX Thermocouple, part number 1116A, features a 1 pair 16 AWG solid conductor made of Chromel and Alumel. It is insulated with FEP (Fluorinated Ethylene Propylene) and has a yellow and red color code for easy identification. The thermocouple is equipped with an overall Beldfoil® shield and a yellow FEP outer jacket, making it suitable for both indoor and outdoor applications, including environments with sunlight exposure. This thermocouple is rated for a maximum operating temperature of 200°C and can withstand a voltage of up to 300V. It has a nominal conductor DCR of 165 Ohm/1000ft for Chromel and 66 Ohm/1000ft for Alumel. The product is compliant with various standards, including NEC/UL and European directives, ensuring its reliability in industrial control, digital control systems, and other applications. The maximum pull tension is 83 lbs, and it is designed for use in cable trays, ducts, and programmable logic controllers.

Datasheet Summary
Powered by GS/AI

The Type KX Thermocouple, part number 1116A, features a 1 pair 16 AWG solid conductor made of Chromel and Alumel. It is insulated with FEP (Fluorinated Ethylene Propylene) and has a yellow and red color code for easy identification. The thermocouple is equipped with an overall Beldfoil® shield and a yellow FEP outer jacket, making it suitable for both indoor and outdoor applications, including environments with sunlight exposure. This thermocouple is rated for a maximum operating temperature of 200°C and can withstand a voltage of up to 300V. It has a nominal conductor DCR of 165 Ohm/1000ft for Chromel and 66 Ohm/1000ft for Alumel. The product is compliant with various standards, including NEC/UL and European directives, ensuring its reliability in industrial control, digital control systems, and other applications. The maximum pull tension is 83 lbs, and it is designed for use in cable trays, ducts, and programmable logic controllers.

Suppliers

Company
Product
Description
Supplier Links
Type KX Thermocouple - 1116A - Belden Inc.
St. Louis, MO, United States
Type KX Thermocouple
1116A
Type KX Thermocouple 1116A
Type KX Thermocouple, 1 Pair 16AWG (Solid) Chromel+Alumel, FEP Insulation Yel, Red Color Code, Overall Beldfoil® Shield, Yellow FEP Outer Jacket, PLTC CL2P 200C SUN RES

Type KX Thermocouple, 1 Pair 16AWG (Solid) Chromel+Alumel, FEP Insulation Yel, Red Color Code, Overall Beldfoil® Shield, Yellow FEP Outer Jacket, PLTC CL2P 200C SUN RES

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Thermocouple Wire
Product Number 1116A
Product Name Type KX Thermocouple
Thermocouple Type K
Gauge 16 Gauge
Pairs / Elements 2
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Wire -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Thermocouple Type E (optional feature); J (optional feature); K (optional feature); N (optional feature); T (optional feature); B (optional feature); S (optional feature); R (optional feature)
Temperature Rating 32 to 3100 F (0.0 to 1704 C)
Features Extension Wire (optional feature); Metal Sheathed (optional feature)
View Details
Kapton Insulated In-Vacuum Wire, Solid Core, Thermocouple Pair (Twisted), Type-K, 30 AWG, 96″ length - A2333-1-WR - MPF Products, INC.
Specs
Thermocouple Type K
Length 96 inch (2438 mm)
Temperature Rating 482 F (250 C)
View Details
Con-O-Clad® Bulk Thermocouple Wire -  - Conax Technologies
Specs
Thermocouple Type E; K; N; B; S; R
Diameter 0.0390 to 0.2500 inch (0.9906 to 6.35 mm)
Insulation Material Mineral (e.g., Mica)
View Details