Belden Inc. Unshld Ntwrk Cable, 4Pair, 23Awg, 1000Ft; Cable Shielding Belden 10GXW13 D151000

Description
UNSHLD NTWRK CABLE, 4PAIR, 23AWG, 1000FT; Cable Shielding:Unshielded ; LAN Category:Cat6a; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair; Jacket Color:Blue RoHS Compliant: Yes
Datasheet
Description
UNSHLD NTWRK CABLE, 4PAIR, 23AWG, 1000FT; Cable Shielding:Unshielded ; LAN Category:Cat6a; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair; Jacket Color:Blue RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshld Ntwrk Cable, 4Pair, 23Awg, 1000Ft; Cable Shielding Belden - 41AH9212 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Ntwrk Cable, 4Pair, 23Awg, 1000Ft; Cable Shielding Belden
41AH9212
Unshld Ntwrk Cable, 4Pair, 23Awg, 1000Ft; Cable Shielding Belden 41AH9212
UNSHLD NTWRK CABLE, 4PAIR, 23AWG, 1000FT; Cable Shielding:Unshielded ; LAN Category:Cat6a; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair; Jacket Color:Blue RoHS Compliant: Yes

UNSHLD NTWRK CABLE, 4PAIR, 23AWG, 1000FT; Cable Shielding:Unshielded; LAN Category:Cat6a; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair; Jacket Color:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 41AH9212
Product Name Unshld Ntwrk Cable, 4Pair, 23Awg, 1000Ft; Cable Shielding Belden
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

Black PVC Single Wire - 55011610 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
QSFP+ - 10114734-2030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Cable Assembly - 493-090056-000 - ERSAELECTRONICS PTE. LTD.
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 106 C (-40 to 223 F)
View Details
2 suppliers