Belden Inc. Unshld Ntwrk Cable, 4Pair, 23Awg, 1000Ft; Cable Shielding Belden 10GXW13 0091000

Description
UNSHLD NTWRK CABLE, 4PAIR, 23AWG, 1000FT; Cable Shielding:Unshielded ; LAN Category:Cat6a; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair; Jacket Color:White RoHS Compliant: Yes
Datasheet
Description
UNSHLD NTWRK CABLE, 4PAIR, 23AWG, 1000FT; Cable Shielding:Unshielded ; LAN Category:Cat6a; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair; Jacket Color:White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshld Ntwrk Cable, 4Pair, 23Awg, 1000Ft; Cable Shielding Belden - 41AH9218 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Ntwrk Cable, 4Pair, 23Awg, 1000Ft; Cable Shielding Belden
41AH9218
Unshld Ntwrk Cable, 4Pair, 23Awg, 1000Ft; Cable Shielding Belden 41AH9218
UNSHLD NTWRK CABLE, 4PAIR, 23AWG, 1000FT; Cable Shielding:Unshielded ; LAN Category:Cat6a; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair; Jacket Color:White RoHS Compliant: Yes

UNSHLD NTWRK CABLE, 4PAIR, 23AWG, 1000FT; Cable Shielding:Unshielded; LAN Category:Cat6a; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair; Jacket Color:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 41AH9218
Product Name Unshld Ntwrk Cable, 4Pair, 23Awg, 1000Ft; Cable Shielding Belden
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023360 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Mini-SAS - 10111837-P005002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details