Belden Inc. Multiple Conductor Cables 10GX63F D151000

Description
Conductor Cable
Request a Quote Datasheet
Description
Conductor Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL31121-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL31121-1000-ND
Multiple Conductor Cables BEL31121-1000-ND
Conductor Cable

Conductor Cable

Buy Now Datasheet
Networking Cable, Cat6A, 1000Ft, Blue; Cable Shielding Belden - 20X3813 - Newark, An Avnet Company
Chicago, IL, United States
Networking Cable, Cat6A, 1000Ft, Blue; Cable Shielding Belden
20X3813
Networking Cable, Cat6A, 1000Ft, Blue; Cable Shielding Belden 20X3813
NETWORKING CABLE, CAT6A, 1000FT, BLUE; Cable Shielding:Shielded; LAN Category:Cat6a; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Color:Blue RoHS Compliant: Yes

NETWORKING CABLE, CAT6A, 1000FT, BLUE; Cable Shielding:Shielded; LAN Category:Cat6a; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Color:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Network Cables Cable Assemblies
Product Number BEL31121-1000-ND 20X3813
Product Name Multiple Conductor Cables Networking Cable, Cat6A, 1000Ft, Blue; Cable Shielding Belden
Product Category Cable
Cable Length 1000 ft (3048 dm)
Number of Conductors 8 #
Rated Temperature -20 to 75 C (-4 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

Modular Twisted Pair Cable Assemblies - 2322330-8 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 14.76 ft (45 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
3 suppliers
Black PVC Single Wire - 55011610 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details