Belden Inc. Multiple Conductor Cables 10GX63F 0101000

Description
Conductor Cable
Request a Quote Datasheet
Description
Conductor Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL31120-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL31120-1000-ND
Multiple Conductor Cables BEL31120-1000-ND
Conductor Cable

Conductor Cable

Buy Now Datasheet
Networking Cable, Cat6A, 1000Ft, Black; Cable Shielding Belden - 20X3818 - Newark, An Avnet Company
Chicago, IL, United States
Networking Cable, Cat6A, 1000Ft, Black; Cable Shielding Belden
20X3818
Networking Cable, Cat6A, 1000Ft, Black; Cable Shielding Belden 20X3818
NETWORKING CABLE, CAT6A, 1000FT, BLACK; Cable Shielding:Shielded; LAN Category:Cat6a; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Color:Black RoHS Compliant: Yes

NETWORKING CABLE, CAT6A, 1000FT, BLACK; Cable Shielding:Shielded; LAN Category:Cat6a; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Network Cables Cable Assemblies
Product Number BEL31120-1000-ND 20X3818
Product Name Multiple Conductor Cables Networking Cable, Cat6A, 1000Ft, Black; Cable Shielding Belden
Product Category Cable
Cable Length 1000 ft (3048 dm)
Number of Conductors 8 #
Rated Temperature -20 to 75 C (-4 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

Dvi Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DVI Cable
Gender Male-Male
View Details
Standard Cable Assemblies - Bx4SM-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
Connecting cable - 706-150/326-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers