NETWORKING CABLE, CAT6A, 1000FT, GREY; Cable Shielding:Shielded; LAN Category:Cat6a; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Color:Grey RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Network Cables | Cable Assemblies |
| Product Number | BEL31125-1000-ND | 20X3811 |
| Product Name | Multiple Conductor Cables | Networking Cable, Cat6A, 1000Ft, Grey; Cable Shielding Belden |
| Product Category | Cable | |
| Cable Length | 1000 ft (3048 dm) | |
| Number of Conductors | 8 # | |
| Rated Temperature | -20 to 75 C (-4 to 167 F) |