Belden Inc. Multiple Conductor Cables 10GX62F 0041000

Description
Conductor Cable
Request a Quote Datasheet
Description
Conductor Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL31123-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL31123-1000-ND
Multiple Conductor Cables BEL31123-1000-ND
Conductor Cable

Conductor Cable

Buy Now Datasheet
Networking Cable, Cat6A, 1000Ft, Yellow; Cable Shielding Belden - 20X3809 - Newark, An Avnet Company
Chicago, IL, United States
Networking Cable, Cat6A, 1000Ft, Yellow; Cable Shielding Belden
20X3809
Networking Cable, Cat6A, 1000Ft, Yellow; Cable Shielding Belden 20X3809
NETWORKING CABLE, CAT6A, 1000FT, YELLOW; Cable Shielding:Shielded; LAN Category:Cat6a; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Color:Yellow RoHS Compliant: Yes

NETWORKING CABLE, CAT6A, 1000FT, YELLOW; Cable Shielding:Shielded; LAN Category:Cat6a; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Color:Yellow RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Network Cables Cable Assemblies
Product Number BEL31123-1000-ND 20X3809
Product Name Multiple Conductor Cables Networking Cable, Cat6A, 1000Ft, Yellow; Cable Shielding Belden
Product Category Cable
Cable Length 1000 ft (3048 dm)
Number of Conductors 8 #
Rated Temperature -20 to 75 C (-4 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Female BNC Breakout to XR Mini-Hooks - 1001XR - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details