Belden Inc. Multiple Conductor Cables 10GX52F 0101000

Description
Conductor Cable
Request a Quote Datasheet
Description
Conductor Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL31046-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL31046-1000-ND
Multiple Conductor Cables BEL31046-1000-ND
Conductor Cable

Conductor Cable

Buy Now Datasheet
Cat6A 4Pr F/utp Cmr Reel Belden - 40AH2196 - Newark, An Avnet Company
Chicago, IL, United States
Cat6A 4Pr F/utp Cmr Reel Belden
40AH2196
Cat6A 4Pr F/utp Cmr Reel Belden 40AH2196
CAT6A 4PR F/UTP CMR REEL

CAT6A 4PR F/UTP CMR REEL

Supplier's Site
Networking Cable, Cat6A, 1000Ft, Black; Cable Shielding Belden - 25AK9332 - Newark, An Avnet Company
Chicago, IL, United States
Networking Cable, Cat6A, 1000Ft, Black; Cable Shielding Belden
25AK9332
Networking Cable, Cat6A, 1000Ft, Black; Cable Shielding Belden 25AK9332
NETWORKING CABLE, CAT6A, 1000FT, BLACK; Cable Shielding:Shielded; LAN Category:Cat6a; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Color:Black RoHS Compliant: Yes

NETWORKING CABLE, CAT6A, 1000FT, BLACK; Cable Shielding:Shielded; LAN Category:Cat6a; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Network Cables Cable Assemblies Cable Assemblies
Product Number BEL31046-1000-ND 40AH2196 25AK9332
Product Name Multiple Conductor Cables Cat6A 4Pr F/utp Cmr Reel Belden Networking Cable, Cat6A, 1000Ft, Black; Cable Shielding Belden
Product Category Cable
Cable Length 1000 ft (3048 dm)
Number of Conductors 8 #
Rated Temperature -20 to 75 C (-4 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Double Banana Plug to BNC Male, RG 174/U Cable - 4028 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Accessories, Gate leads - GATELEAD MEDIUM POWER - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details