Belden Inc. Multiple Conductor Cables 10GX24 0091000

Description
Conductor Cable
Request a Quote Datasheet
Description
Conductor Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL31113-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL31113-1000-ND
Multiple Conductor Cables BEL31113-1000-ND
Conductor Cable

Conductor Cable

Buy Now Datasheet
Unshld Ntwrk Cable, 4Pair, 23Awg, 1000Ft; Cable Shielding Belden - 14R9728 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Ntwrk Cable, 4Pair, 23Awg, 1000Ft; Cable Shielding Belden
14R9728
Unshld Ntwrk Cable, 4Pair, 23Awg, 1000Ft; Cable Shielding Belden 14R9728
UNSHLD NTWRK CABLE, 4PAIR, 23AWG, 1000FT; Cable Shielding:Unshielded ; LAN Category:Cat6a; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair; Jacket Color:White RoHS Compliant: Yes

UNSHLD NTWRK CABLE, 4PAIR, 23AWG, 1000FT; Cable Shielding:Unshielded; LAN Category:Cat6a; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair; Jacket Color:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Network Cables Cable Assemblies
Product Number BEL31113-1000-ND 14R9728
Product Name Multiple Conductor Cables Unshld Ntwrk Cable, 4Pair, 23Awg, 1000Ft; Cable Shielding Belden
Product Category Cable
Cable Length 1000 ft (3048 dm)
Number of Conductors 8 #
Rated Temperature -20 to 75 C (-4 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type-C To Type-C 90° Fast Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
Gender Male-Male
View Details
ZK2000-2322-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Mq4S-MqT4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-2300/502-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers