Belden Inc. Unshielded Multipair Cable 4Pr 1000 300V Purple; Cable Shielding Belden 10GX13 0071000

Description
UNSHIELDED MULTIPAIR CABLE 4PR 1000 300V PURPLE; Cable Shielding:Unshielded ; LAN Category:Cat6a; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair RoHS Compliant: Yes
Datasheet
Description
UNSHIELDED MULTIPAIR CABLE 4PR 1000 300V PURPLE; Cable Shielding:Unshielded ; LAN Category:Cat6a; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Multipair Cable 4Pr 1000 300V Purple; Cable Shielding Belden - 04R6483 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multipair Cable 4Pr 1000 300V Purple; Cable Shielding Belden
04R6483
Unshielded Multipair Cable 4Pr 1000 300V Purple; Cable Shielding Belden 04R6483
UNSHIELDED MULTIPAIR CABLE 4PR 1000 300V PURPLE; Cable Shielding:Unshielded ; LAN Category:Cat6a; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair RoHS Compliant: Yes

UNSHIELDED MULTIPAIR CABLE 4PR 1000 300V PURPLE; Cable Shielding:Unshielded; LAN Category:Cat6a; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 04R6483
Product Name Unshielded Multipair Cable 4Pr 1000 300V Purple; Cable Shielding Belden
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

CATLine CAT 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Type Cat 5
Cable Shielding Braid; Foil
View Details
USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NR500U - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details