Belden Inc. Unshielded Cable Multipair, Cat6A, 4Pair, 23Awg, 5000Ft, 300V; Cable Shielding Belden 10GX13 0045000

Description
UNSHIELDED CABLE MULTIPAIR, CAT6A, 4PAIR, 23AWG, 5000FT, 300V; Cable Shielding:Unshielded ; LAN Category:Cat6a; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; No. of Pairs:4 Pair RoHS Compliant: Yes
Datasheet
Description
UNSHIELDED CABLE MULTIPAIR, CAT6A, 4PAIR, 23AWG, 5000FT, 300V; Cable Shielding:Unshielded ; LAN Category:Cat6a; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; No. of Pairs:4 Pair RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Cable Multipair, Cat6A, 4Pair, 23Awg, 5000Ft, 300V; Cable Shielding Belden - 14R9726 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Cable Multipair, Cat6A, 4Pair, 23Awg, 5000Ft, 300V; Cable Shielding Belden
14R9726
Unshielded Cable Multipair, Cat6A, 4Pair, 23Awg, 5000Ft, 300V; Cable Shielding Belden 14R9726
UNSHIELDED CABLE MULTIPAIR, CAT6A, 4PAIR, 23AWG, 5000FT, 300V; Cable Shielding:Unshielded ; LAN Category:Cat6a; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; No. of Pairs:4 Pair RoHS Compliant: Yes

UNSHIELDED CABLE MULTIPAIR, CAT6A, 4PAIR, 23AWG, 5000FT, 300V; Cable Shielding:Unshielded; LAN Category:Cat6a; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; No. of Pairs:4 Pair RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 14R9726
Product Name Unshielded Cable Multipair, Cat6A, 4Pair, 23Awg, 5000Ft, 300V; Cable Shielding Belden
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

OBDII male to female with switch flat cable - QLC16094 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2020HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details