Belden Inc. Multiple Conductor Cables 10GX13 0041000

Description
8 (4 Pair) Conductor Multi-Pair, Cat6a Cable Yellow 23 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
8 (4 Pair) Conductor Multi-Pair, Cat6a Cable Yellow 23 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL31048-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL31048-1000-ND
Multiple Conductor Cables BEL31048-1000-ND
8 (4 Pair) Conductor Multi-Pair, Cat6a Cable Yellow 23 AWG 1000.0' (304.8m)

8 (4 Pair) Conductor Multi-Pair, Cat6a Cable Yellow 23 AWG 1000.0' (304.8m)

Buy Now Datasheet
Unshielded Multipair Cable 4Pr 1000Ft 300V Yellow; Cable Shielding Belden - 04R6480 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multipair Cable 4Pr 1000Ft 300V Yellow; Cable Shielding Belden
04R6480
Unshielded Multipair Cable 4Pr 1000Ft 300V Yellow; Cable Shielding Belden 04R6480
UNSHIELDED MULTIPAIR CABLE 4PR 1000FT 300V YELLOW; Cable Shielding:Unshielded ; LAN Category:Cat6a; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair RoHS Compliant: Yes

UNSHIELDED MULTIPAIR CABLE 4PR 1000FT 300V YELLOW; Cable Shielding:Unshielded; LAN Category:Cat6a; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Network Cables Cable Assemblies
Product Number BEL31048-1000-ND 04R6480
Product Name Multiple Conductor Cables Unshielded Multipair Cable 4Pr 1000Ft 300V Yellow; Cable Shielding Belden
Product Category Cable
Cable Length 1000 ft (3048 dm)
Number of Conductors 8 #
Rated Temperature -20 to 75 C (-4 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details