The 10GX UTP CMR Pre-Term 6 from Belden Inc. is designed for use in IBDN System 10GX and complies with TIA Category 6A standards, making it suitable for 10GBASE-T applications. It features four pairs of bare copper conductors with a nominal diameter of 0.85 inches and is packaged individually in a box. The product includes connectors made from phosphor bronze with gold over nickel plating, and its insulation is made from polyolefin. The outer jacket is constructed from PVC, ensuring durability. The cable has a dielectric strength of 1,000 V RMS and a minimum insulation resistance of 500 M-Ohm. It operates effectively within a temperature range of -10°C to +60°C and has a minimum bend radius of 1.040 inches. This cable is UL rated for riser applications and meets various compliance standards, including TIA 568.C.2 and ISO/IEC 11801:2002 Amendment 2. It is also RoHS compliant and features labeling at both ends for easy identification. The mated connection durability is rated for 750 cycles, making it a reliable choice for high-performance networking needs.
10GX UTP CMR Pre-Term 6
| Belden Inc. | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 10GX UTP CMR PRE-TERM 6 |
| Product Name | 10GX UTP CMR Pre-Term 6 |
| Cable Type | Cat 6; Twisted Pair |