Belden Inc. Shld Flex Cable, 10Cond, 0.75Mm2, 50M; Cable Shielding Belden 10GB-BC50

Description
SHLD FLEX CABLE, 10COND, 0.75MM2, 50M; Cable Shielding:Unscreened ; No. of Cores:10Core; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x StrandRoHS Compliant: Yes
Datasheet
Description
SHLD FLEX CABLE, 10COND, 0.75MM2, 50M; Cable Shielding:Unscreened ; No. of Cores:10Core; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x StrandRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Flex Cable, 10Cond, 0.75Mm2, 50M; Cable Shielding Belden - 69AC7066 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 10Cond, 0.75Mm2, 50M; Cable Shielding Belden
69AC7066
Shld Flex Cable, 10Cond, 0.75Mm2, 50M; Cable Shielding Belden 69AC7066
SHLD FLEX CABLE, 10COND, 0.75MM2, 50M; Cable Shielding:Unscreened ; No. of Cores:10Core; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x StrandRoHS Compliant: Yes

SHLD FLEX CABLE, 10COND, 0.75MM2, 50M; Cable Shielding:Unscreened; No. of Cores:10Core; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x StrandRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 69AC7066
Product Name Shld Flex Cable, 10Cond, 0.75Mm2, 50M; Cable Shielding Belden
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P030001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details