Belden Inc. Inst, 36 Pr #18 Str BC, PVC-NYL Ins E1, OS, Blk PVC Jkt, 300V 600V TC-ER 150V NPLF 90 Dry 75 Wet 1087A

Description
UL Instrumentation, 36 Pair 18AWG (7x26) Bare Copper, PVC-NYL Insulation E1 Color Code, Overall Beldfoil® Shield, Black PVC Outer Jacket, 600V TC-ER 150V NPLF 90 Dry 75 Wet SUN RES DIR BUR
Datasheet
Description
UL Instrumentation, 36 Pair 18AWG (7x26) Bare Copper, PVC-NYL Insulation E1 Color Code, Overall Beldfoil® Shield, Black PVC Outer Jacket, 600V TC-ER 150V NPLF 90 Dry 75 Wet SUN RES DIR BUR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inst, 36 Pr #18 Str BC, PVC-NYL Ins E1, OS, Blk PVC Jkt, 300V 600V TC-ER 150V NPLF 90 Dry 75 Wet - 1087A - Belden Inc.
St. Louis, MO, United States
Inst, 36 Pr #18 Str BC, PVC-NYL Ins E1, OS, Blk PVC Jkt, 300V 600V TC-ER 150V NPLF 90 Dry 75 Wet
1087A
Inst, 36 Pr #18 Str BC, PVC-NYL Ins E1, OS, Blk PVC Jkt, 300V 600V TC-ER 150V NPLF 90 Dry 75 Wet 1087A
UL Instrumentation, 36 Pair 18AWG (7x26) Bare Copper, PVC-NYL Insulation E1 Color Code, Overall Beldfoil® Shield, Black PVC Outer Jacket, 600V TC-ER 150V NPLF 90 Dry 75 Wet SUN RES DIR BUR

UL Instrumentation, 36 Pair 18AWG (7x26) Bare Copper, PVC-NYL Insulation E1 Color Code, Overall Beldfoil® Shield, Black PVC Outer Jacket, 600V TC-ER 150V NPLF 90 Dry 75 Wet SUN RES DIR BUR

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Control and Instrumentation Cables
Product Number 1087A
Product Name Inst, 36 Pr #18 Str BC, PVC-NYL Ins E1, OS, Blk PVC Jkt, 300V 600V TC-ER 150V NPLF 90 Dry 75 Wet
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride; PVC/Nylon - Polyvinyl Chloride + Nylon
Cable Conductor Copper; Bare Copper - Stranded
Cable Shielding Foil; Foil(s) or Copper Tape(s)
Unlock Full Specs
to access all available technical data

Similar Products

DB37 Cable - PCL-10137-2E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
3 suppliers
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Type Multiconductor Cable; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Number of Conductors 1 #
Nominal Impedance 75 ohms
View Details
Control cable - NEBC-S1H15-E-5.0-N-LE15 - Festo Corporation
Specs
Cable Jacket TPE-U(PUR)
Standards / Certifications DIN 47100
International 0.1400 mm2
View Details