The 1082A is a UL-listed instrumentation cable featuring 50 pairs of 20 and 22 AWG bare copper conductors, designed for various industrial control applications. It has PVC insulation with an E1 color code and is shielded with both individual and overall Beldfoil® shielding to minimize interference. The outer jacket is made of black PVC, providing durability and resistance to environmental factors. This cable is rated for a maximum voltage of 300V and is suitable for use in both indoor and outdoor environments, with sunlight resistance. It operates effectively within a temperature range of -30°C to +105°C. The cable's construction includes a nominal diameter of 1.176 inches and a minimum bend radius of 11.8 inches, making it adaptable for installation in tight spaces. The electrical characteristics include a nominal conductor DCR of 9.5 Ohm/1000ft for the pairs and 14.7 Ohm/1000ft for the communication wire, with a maximum current rating of 3 Amps per conductor at 25°C. This product complies with various standards, including NEC/UL and European directives, ensuring its suitability for a wide range of applications in control circuits, programmable logic controllers, and distributed control systems.
UL Instrumentation, 50 Pair 20+22AWG (7x28) Bare Copper, PVC Insulation E1 Color Code, Individual & Overall Beldfoil® Shield, Black PVC Outer Jacket, PLTC ITC CMG AWM 2464 SUN RES
| Belden Inc. | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 1082A |
| Product Name | Inst, 50 Pr #20+22 Str BC, PVC Ins E1, IS/OS, Blk PVC Jkt, 300V PLTC ITC CMG |
| Product Type | Multiconductor Cable |
| Cable Jacket | Polyvinyl Chloride; PVC |
| Cable Insulation | Polyvinyl Chloride; PVC - Polyvinyl Chloride |
| Cable Conductor | Copper; Bare Copper - Stranded |
| Cable Shielding | Foil; Individually Foiled + Overall Foil |