Belden Inc. Cable; Cable Shielding Belden 1077A-50

Description
CABLE; Cable Shielding:Unshielded ; No. of Pairs:8 Pair; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:-; No. of Max Strands x Strand Size:7 x 28AWG; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
CABLE; Cable Shielding:Unshielded ; No. of Pairs:8 Pair; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:-; No. of Max Strands x Strand Size:7 x 28AWG; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable; Cable Shielding Belden - 27C6535 - Newark, An Avnet Company
Chicago, IL, United States
Cable; Cable Shielding Belden
27C6535
Cable; Cable Shielding Belden 27C6535
CABLE; Cable Shielding:Unshielded ; No. of Pairs:8 Pair; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:-; No. of Max Strands x Strand Size:7 x 28AWG; Voltage Rating:150V RoHS Compliant: Yes

CABLE; Cable Shielding:Unshielded; No. of Pairs:8 Pair; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:-; No. of Max Strands x Strand Size:7 x 28AWG; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 27C6535
Product Name Cable; Cable Shielding Belden
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Light Blue PVC Single Wire - 55011590 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
QSFP+ - 10114734-2005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details