Belden Inc. Cable; Cable Shielding Belden 1075A-50

Description
CABLE; Cable Shielding:Unshielded ; No. of Pairs:2 Pair; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:-; No. of Max Strands x Strand Size:7 x 28AWG; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
CABLE; Cable Shielding:Unshielded ; No. of Pairs:2 Pair; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:-; No. of Max Strands x Strand Size:7 x 28AWG; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable; Cable Shielding Belden - 23C6618 - Newark, An Avnet Company
Chicago, IL, United States
Cable; Cable Shielding Belden
23C6618
Cable; Cable Shielding Belden 23C6618
CABLE; Cable Shielding:Unshielded ; No. of Pairs:2 Pair; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:-; No. of Max Strands x Strand Size:7 x 28AWG; Voltage Rating:150V RoHS Compliant: Yes

CABLE; Cable Shielding:Unshielded; No. of Pairs:2 Pair; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:-; No. of Max Strands x Strand Size:7 x 28AWG; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 23C6618
Product Name Cable; Cable Shielding Belden
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details