Lumberg Automation - A Belden Brand Circular Cable Assemblies 1064

Description
Cable Assembly
Request a Quote Datasheet
Description
Cable Assembly
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1064LA-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1064LA-ND
Circular Cable Assemblies 1064LA-ND
Cable Assembly

Cable Assembly

Buy Now Datasheet
Rsts 8-Rkts 8-391/2 M Lumberg Automation - 16AJ3848 - Newark, An Avnet Company
Chicago, IL, United States
Rsts 8-Rkts 8-391/2 M Lumberg Automation
16AJ3848
Rsts 8-Rkts 8-391/2 M Lumberg Automation 16AJ3848
RSTS 8-RKTS 8-391/2 M

RSTS 8-RKTS 8-391/2 M

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - 1064 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
1064
Cable Assemblies - Circular Cable Assemblies 1064
CBL CIRC

CBL CIRC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1064LA-ND 16AJ3848 1064
Product Name Circular Cable Assemblies Rsts 8-Rkts 8-391/2 M Lumberg Automation Cable Assemblies - Circular Cable Assemblies
Cable Length 6.56 ft (19.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details